Vishay Intertechnology, Inc. RES 898 OHM 2W 0.1% WW AXIAL RWR80S8980BSS73

Description
RES 898ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 898ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 898 OHM 2W 0.1% WW AXIAL - RWR80S8980BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898 OHM 2W 0.1% WW AXIAL
RWR80S8980BSS73
RES 898 OHM 2W 0.1% WW AXIAL RWR80S8980BSS73
RES 898ohm 2W 0.1% WW AXIAL

RES 898ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S8980BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8980BSS73-ND
Through Hole Resistors RWR80S8980BSS73-ND
898 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

898 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S8980BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8980BSS73
Wirewound Resistors 3110-RWR80S8980BSS73
EGS-3-80 898 .1% RWR80S8980BS S73

EGS-3-80 898 .1% RWR80S8980BS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S8980BSS73 RWR80S8980BSS73-ND 3110-RWR80S8980BSS73
Product Name RES 898 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 898 ohms 898 ohms 898 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details