Vishay Intertechnology, Inc. Through Hole Resistors RWR80S9R09FRRSL

Description
9.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S9R09FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S9R09FRRSL-ND
Through Hole Resistors RWR80S9R09FRRSL-ND
9.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 9.09 OHM 2W 1% WW AXIAL - RWR80S9R09FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 2W 1% WW AXIAL
RWR80S9R09FRRSL
RES 9.09 OHM 2W 1% WW AXIAL RWR80S9R09FRRSL
RES 9.09ohm 2W 1% WW AXIAL

RES 9.09ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S9R09FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9R09FRRSL
Wirewound Resistors 3110-RWR80S9R09FRRSL
EGS-3-80 9.09 1% RWR80S9R09FR RSL

EGS-3-80 9.09 1% RWR80S9R09FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S9R09FRRSL-ND RWR80S9R09FRRSL 3110-RWR80S9R09FRRSL
Product Name Through Hole Resistors RES 9.09 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details