Vishay Intertechnology, Inc. Through Hole Resistors RWR80S88R7FSB12

Description
88.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
88.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S88R7FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S88R7FSB12-ND
Through Hole Resistors RWR80S88R7FSB12-ND
88.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

88.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S88R7FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S88R7FSB12
Wirewound Resistors 3110-RWR80S88R7FSB12
EGS-3-80 88.7 1% RWR80S88R7FS B12

EGS-3-80 88.7 1% RWR80S88R7FS B12

Supplier's Site Datasheet
RES 88.7 OHM 2W 1% WW AXIAL - RWR80S88R7FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 2W 1% WW AXIAL
RWR80S88R7FSB12
RES 88.7 OHM 2W 1% WW AXIAL RWR80S88R7FSB12
RES 88.7ohm 2W 1% WW AXIAL

RES 88.7ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S88R7FSB12-ND 3110-RWR80S88R7FSB12 RWR80S88R7FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 88.7 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 88.7 ohms 88.7 ohms 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details