Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR105FSBSL

Description
EGS-3-80 .105 1% RWR80SR105FS BSL
Request a Quote Datasheet
Description
EGS-3-80 .105 1% RWR80SR105FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR105FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR105FSBSL
Wirewound Resistors 3110-RWR80SR105FSBSL
EGS-3-80 .105 1% RWR80SR105FS BSL

EGS-3-80 .105 1% RWR80SR105FS BSL

Supplier's Site Datasheet
RES 0.105 OHM 2W 1% WW AXIAL - RWR80SR105FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.105 OHM 2W 1% WW AXIAL
RWR80SR105FSBSL
RES 0.105 OHM 2W 1% WW AXIAL RWR80SR105FSBSL
RES 0.105ohm 2W 1% WW AXIAL

RES 0.105ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR105FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR105FSBSL-ND
Through Hole Resistors RWR80SR105FSBSL-ND
105 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

105 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR105FSBSL RWR80SR105FSBSL RWR80SR105FSBSL-ND
Product Name Wirewound Resistors RES 0.105 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1050 ohms 0.1050 ohms 0.1050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details