Vishay Intertechnology, Inc. Through Hole Resistors RWR80S95R3FSS73

Description
95.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
95.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S95R3FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S95R3FSS73-ND
Through Hole Resistors RWR80S95R3FSS73-ND
95.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

95.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 95.3 OHM 2W 1% WW AXIAL - RWR80S95R3FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 2W 1% WW AXIAL
RWR80S95R3FSS73
RES 95.3 OHM 2W 1% WW AXIAL RWR80S95R3FSS73
RES 95.3ohm 2W 1% WW AXIAL

RES 95.3ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S95R3FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S95R3FSS73
Wirewound Resistors 3110-RWR80S95R3FSS73
EGS-3-80 95.3 1% RWR80S95R3FS S73

EGS-3-80 95.3 1% RWR80S95R3FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S95R3FSS73-ND RWR80S95R3FSS73 3110-RWR80S95R3FSS73
Product Name Through Hole Resistors RES 95.3 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 3-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details