Vishay Intertechnology, Inc. RES 0.178 OHM 2W 1% WW AXIAL RWR80SR178FRB12

Description
RES 0.178ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.178ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.178 OHM 2W 1% WW AXIAL - RWR80SR178FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.178 OHM 2W 1% WW AXIAL
RWR80SR178FRB12
RES 0.178 OHM 2W 1% WW AXIAL RWR80SR178FRB12
RES 0.178ohm 2W 1% WW AXIAL

RES 0.178ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR178FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR178FRB12
Wirewound Resistors 3110-RWR80SR178FRB12
EGS-3-80 .178 1% RWR80SR178FR B12

EGS-3-80 .178 1% RWR80SR178FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR178FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR178FRB12-ND
Through Hole Resistors RWR80SR178FRB12-ND
178 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR178FRB12 3110-RWR80SR178FRB12 RWR80SR178FRB12-ND
Product Name RES 0.178 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1780 ohms 0.1780 ohms 0.1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistors - Through Hole Resistors - 1200275-C1410RJL - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
4 suppliers