Vishay Intertechnology, Inc. RES 0.178 OHM 2W 1% WW AXIAL RWR80SR178FSB12

Description
RES 0.178ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.178ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.178 OHM 2W 1% WW AXIAL - RWR80SR178FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.178 OHM 2W 1% WW AXIAL
RWR80SR178FSB12
RES 0.178 OHM 2W 1% WW AXIAL RWR80SR178FSB12
RES 0.178ohm 2W 1% WW AXIAL

RES 0.178ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR178FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR178FSB12-ND
Through Hole Resistors RWR80SR178FSB12-ND
178 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR178FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR178FSB12
Wirewound Resistors 3110-RWR80SR178FSB12
EGS-3-80 .178 1% RWR80SR178FS B12

EGS-3-80 .178 1% RWR80SR178FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR178FSB12 RWR80SR178FSB12-ND 3110-RWR80SR178FSB12
Product Name RES 0.178 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1780 ohms 0.1780 ohms 0.1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details