Res Wirewound 150m Ohm 1% 2W ¦650ppm/¦C 0.01% AXL Thru-Hole
150 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-3-80 .15 1% RWR80SR150FR B12
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR80SR150FRB12 | RWR80SR150FRB12-ND | 3110-RWR80SR150FRB12 |
| Product Name | Res Wirewound 150m Ohm 1% 2W ¦650ppm/¦C 0.01% AXL Thru-Hole | Through Hole Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 650 ±ppm/°C | 650 ±ppm/°C | |
| Power Rating | 2 watts | 2 watts |