Vishay Intertechnology, Inc. RES 0.147 OHM 2W 0.5% WW AXIAL RWR80SR147DSRSL

Description
RES 0.147ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.147ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.147 OHM 2W 0.5% WW AXIAL - RWR80SR147DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.147 OHM 2W 0.5% WW AXIAL
RWR80SR147DSRSL
RES 0.147 OHM 2W 0.5% WW AXIAL RWR80SR147DSRSL
RES 0.147ohm 2W 0.5% WW AXIAL

RES 0.147ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR147DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR147DSRSL-ND
Through Hole Resistors RWR80SR147DSRSL-ND
147 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

147 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR147DSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR147DSRSL
Wirewound Resistors 3110-RWR80SR147DSRSL
EGS-3-80 .147 .5% RWR80SR147DS RSL

EGS-3-80 .147 .5% RWR80SR147DS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR147DSRSL RWR80SR147DSRSL-ND 3110-RWR80SR147DSRSL
Product Name RES 0.147 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1470 ohms 0.1470 ohms 0.1470 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details