Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR196FRRSL

Description
196 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
196 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR196FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR196FRRSL-ND
Through Hole Resistors RWR80SR196FRRSL-ND
196 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

196 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.196 OHM 2W 1% WW AXIAL - RWR80SR196FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.196 OHM 2W 1% WW AXIAL
RWR80SR196FRRSL
RES 0.196 OHM 2W 1% WW AXIAL RWR80SR196FRRSL
RES 0.196ohm 2W 1% WW AXIAL

RES 0.196ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR196FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR196FRRSL
Wirewound Resistors 3110-RWR80SR196FRRSL
EGS-3-80 .196 1% RWR80SR196FR RSL

EGS-3-80 .196 1% RWR80SR196FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR196FRRSL-ND RWR80SR196FRRSL 3110-RWR80SR196FRRSL
Product Name Through Hole Resistors RES 0.196 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1960 ohms 0.1960 ohms 0.1960 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers