Vishay Intertechnology, Inc. RES 0.165 OHM 2W 1% WW AXIAL RWR80SR165FSB12

Description
RES 0.165ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.165ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.165 OHM 2W 1% WW AXIAL - RWR80SR165FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.165 OHM 2W 1% WW AXIAL
RWR80SR165FSB12
RES 0.165 OHM 2W 1% WW AXIAL RWR80SR165FSB12
RES 0.165ohm 2W 1% WW AXIAL

RES 0.165ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR165FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR165FSB12
Wirewound Resistors 3110-RWR80SR165FSB12
EGS-3-80 .165 1% RWR80SR165FS B12

EGS-3-80 .165 1% RWR80SR165FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR165FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR165FSB12-ND
Through Hole Resistors RWR80SR165FSB12-ND
165 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

165 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR165FSB12 3110-RWR80SR165FSB12 RWR80SR165FSB12-ND
Product Name RES 0.165 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1650 ohms 0.1650 ohms 0.1650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers