Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR226FRBSL

Description
EGS-3-80 .226 1% RWR80SR226FR BSL
Request a Quote Datasheet
Description
EGS-3-80 .226 1% RWR80SR226FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR226FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR226FRBSL
Wirewound Resistors 3110-RWR80SR226FRBSL
EGS-3-80 .226 1% RWR80SR226FR BSL

EGS-3-80 .226 1% RWR80SR226FR BSL

Supplier's Site Datasheet
RES 0.226 OHM 2W 1% WW AXIAL - RWR80SR226FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.226 OHM 2W 1% WW AXIAL
RWR80SR226FRBSL
RES 0.226 OHM 2W 1% WW AXIAL RWR80SR226FRBSL
RES 0.226ohm 2W 1% WW AXIAL

RES 0.226ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR226FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR226FRBSL-ND
Through Hole Resistors RWR80SR226FRBSL-ND
226 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR226FRBSL RWR80SR226FRBSL RWR80SR226FRBSL-ND
Product Name Wirewound Resistors RES 0.226 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2260 ohms 0.2260 ohms 0.2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers