DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2790 2800 2810 2820 2830 2840 2843 2844 2845 2846 2847 2848 2849 2850 2851 2852 2853 2854 2855 2860 2870 2880 2890 2900 2910 2950 3000 3050 3100 3150 3200 3235
Product Name Notes
240 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
243 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
249 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
250 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
255 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
261 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
267 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
271 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
274 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
280 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
287 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
294 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
300 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
301 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
301 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
309 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
316 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
322 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
324 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
330 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
332 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
332 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
340 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
348 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
357 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
360 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
365 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
374 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
383 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
383 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
390 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
392 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
392 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
397 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
402 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
402 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
412 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
422 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
422 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
432 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
442 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
449 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
453 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
453 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
464 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
466 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
470 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
470 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
475 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
481 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
487 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
499 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
499 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
499 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
500 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
500 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
505 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
511 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
511 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
512 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
536 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
549 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
556 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
560 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
562 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
562 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
576 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
590 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
597 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
604 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
604 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
619 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
619 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
625 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
626 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
634 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
634 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
649 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>