Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR121DSS73

Description
EGS-3-80 .121 .5% RWR80SR121DS S73
Request a Quote Datasheet
Description
EGS-3-80 .121 .5% RWR80SR121DS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR121DSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR121DSS73
Wirewound Resistors 3110-RWR80SR121DSS73
EGS-3-80 .121 .5% RWR80SR121DS S73

EGS-3-80 .121 .5% RWR80SR121DS S73

Supplier's Site Datasheet
RES 0.121 OHM 2W 0.5% WW AXIAL - RWR80SR121DSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 2W 0.5% WW AXIAL
RWR80SR121DSS73
RES 0.121 OHM 2W 0.5% WW AXIAL RWR80SR121DSS73
RES 0.121ohm 2W 0.5% WW AXIAL

RES 0.121ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR121DSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR121DSS73-ND
Through Hole Resistors RWR80SR121DSS73-ND
121 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR121DSS73 RWR80SR121DSS73 RWR80SR121DSS73-ND
Product Name Wirewound Resistors RES 0.121 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1210 ohms 0.1210 ohms 0.1210 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details