Vishay Intertechnology, Inc. RES 94.2 OHM 2W 0.5% WW AXIAL RWR80S94R2DRB12

Description
RES 94.2ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 94.2ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 94.2 OHM 2W 0.5% WW AXIAL - RWR80S94R2DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 94.2 OHM 2W 0.5% WW AXIAL
RWR80S94R2DRB12
RES 94.2 OHM 2W 0.5% WW AXIAL RWR80S94R2DRB12
RES 94.2ohm 2W 0.5% WW AXIAL

RES 94.2ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S94R2DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S94R2DRB12
Wirewound Resistors 3110-RWR80S94R2DRB12
EGS-3-80 94.2 .5% RWR80S94R2DR B12

EGS-3-80 94.2 .5% RWR80S94R2DR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S94R2DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S94R2DRB12-ND
Through Hole Resistors RWR80S94R2DRB12-ND
94.2 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

94.2 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S94R2DRB12 3110-RWR80S94R2DRB12 RWR80S94R2DRB12-ND
Product Name RES 94.2 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 94.2 ohms 94.2 ohms 94.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879074-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details