Vishay Intertechnology, Inc. RES 0.118 OHM 2W 1% WW AXIAL RWR80SR118FRRSL

Description
RES 0.118ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.118ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.118 OHM 2W 1% WW AXIAL - RWR80SR118FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.118 OHM 2W 1% WW AXIAL
RWR80SR118FRRSL
RES 0.118 OHM 2W 1% WW AXIAL RWR80SR118FRRSL
RES 0.118ohm 2W 1% WW AXIAL

RES 0.118ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR118FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR118FRRSL
Wirewound Resistors 3110-RWR80SR118FRRSL
EGS-3-80 .118 1% RWR80SR118FR RSL

EGS-3-80 .118 1% RWR80SR118FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR118FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR118FRRSL-ND
Through Hole Resistors RWR80SR118FRRSL-ND
118 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

118 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR118FRRSL 3110-RWR80SR118FRRSL RWR80SR118FRRSL-ND
Product Name RES 0.118 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1180 ohms 0.1180 ohms 0.1180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details