Vishay Intertechnology, Inc. RES 0.187 OHM 2W 1% WW AXIAL RWR80SR187FRS73

Description
RES 0.187ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.187ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.187 OHM 2W 1% WW AXIAL - RWR80SR187FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.187 OHM 2W 1% WW AXIAL
RWR80SR187FRS73
RES 0.187 OHM 2W 1% WW AXIAL RWR80SR187FRS73
RES 0.187ohm 2W 1% WW AXIAL

RES 0.187ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR187FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR187FRS73
Wirewound Resistors 3110-RWR80SR187FRS73
EGS-3-80 .187 1% RWR80SR187FR S73

EGS-3-80 .187 1% RWR80SR187FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR187FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR187FRS73-ND
Through Hole Resistors RWR80SR187FRS73-ND
187 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

187 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR187FRS73 3110-RWR80SR187FRS73 RWR80SR187FRS73-ND
Product Name RES 0.187 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1870 ohms 0.1870 ohms 0.1870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details