Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR100FRB12

Description
EGS-3-80 .1 1% RWR80SR100FR B12
Request a Quote Datasheet
Description
EGS-3-80 .1 1% RWR80SR100FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR100FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR100FRB12
Wirewound Resistors 3110-RWR80SR100FRB12
EGS-3-80 .1 1% RWR80SR100FR B12

EGS-3-80 .1 1% RWR80SR100FR B12

Supplier's Site Datasheet
RES 0.1 OHM 2W 1% WW AXIAL - RWR80SR100FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 2W 1% WW AXIAL
RWR80SR100FRB12
RES 0.1 OHM 2W 1% WW AXIAL RWR80SR100FRB12
RES 0.1ohm 2W 1% WW AXIAL

RES 0.1ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-RWR80SR100FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR80SR100FRB12-ND
Through Hole Resistors 541-RWR80SR100FRB12-ND
100 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR100FRB12 RWR80SR100FRB12 541-RWR80SR100FRB12-ND
Product Name Wirewound Resistors RES 0.1 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details