Vishay Intertechnology, Inc. Wirewound Resistors RWR80S9090FSBSL

Description
EGS-3-80 909 1% RWR80S9090FS BSL
Request a Quote Datasheet
Description
EGS-3-80 909 1% RWR80S9090FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S9090FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9090FSBSL
Wirewound Resistors 3110-RWR80S9090FSBSL
EGS-3-80 909 1% RWR80S9090FS BSL

EGS-3-80 909 1% RWR80S9090FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S9090FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S9090FSBSL-ND
Through Hole Resistors RWR80S9090FSBSL-ND
909 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

909 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 909 OHM 2W 1% WW AXIAL - RWR80S9090FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 2W 1% WW AXIAL
RWR80S9090FSBSL
RES 909 OHM 2W 1% WW AXIAL RWR80S9090FSBSL
RES 909ohm 2W 1% WW AXIAL

RES 909ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S9090FSBSL RWR80S9090FSBSL-ND RWR80S9090FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 909 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 909 ohms 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details