Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR226FSBSL

Description
EGS-3-80 .226 1% RWR80SR226FS BSL
Request a Quote Datasheet
Description
EGS-3-80 .226 1% RWR80SR226FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR226FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR226FSBSL
Wirewound Resistors 3110-RWR80SR226FSBSL
EGS-3-80 .226 1% RWR80SR226FS BSL

EGS-3-80 .226 1% RWR80SR226FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR226FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR226FSBSL-ND
Through Hole Resistors RWR80SR226FSBSL-ND
226 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.226 OHM 2W 1% WW AXIAL - RWR80SR226FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.226 OHM 2W 1% WW AXIAL
RWR80SR226FSBSL
RES 0.226 OHM 2W 1% WW AXIAL RWR80SR226FSBSL
RES 0.226ohm 2W 1% WW AXIAL

RES 0.226ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR226FSBSL RWR80SR226FSBSL-ND RWR80SR226FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.226 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2260 ohms 0.2260 ohms 0.2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers