Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR110FRB12

Description
EGS-3-80 .11 1% RWR80SR110FR B12
Request a Quote Datasheet
Description
EGS-3-80 .11 1% RWR80SR110FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR110FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR110FRB12
Wirewound Resistors 3110-RWR80SR110FRB12
EGS-3-80 .11 1% RWR80SR110FR B12

EGS-3-80 .11 1% RWR80SR110FR B12

Supplier's Site Datasheet
RES 0.11 OHM 2W 1% WW AXIAL - RWR80SR110FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 2W 1% WW AXIAL
RWR80SR110FRB12
RES 0.11 OHM 2W 1% WW AXIAL RWR80SR110FRB12
RES 0.11ohm 2W 1% WW AXIAL

RES 0.11ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR110FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR110FRB12-ND
Through Hole Resistors RWR80SR110FRB12-ND
110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR110FRB12 RWR80SR110FRB12 RWR80SR110FRB12-ND
Product Name Wirewound Resistors RES 0.11 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1100 ohms 0.1100 ohms 0.1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879447-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details