Vishay Intertechnology, Inc. RES 0.147 OHM 2W 1% WW AXIAL RWR80SR147FSB12

Description
RES 0.147ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.147ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.147 OHM 2W 1% WW AXIAL - RWR80SR147FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.147 OHM 2W 1% WW AXIAL
RWR80SR147FSB12
RES 0.147 OHM 2W 1% WW AXIAL RWR80SR147FSB12
RES 0.147ohm 2W 1% WW AXIAL

RES 0.147ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR147FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR147FSB12
Wirewound Resistors 3110-RWR80SR147FSB12
EGS-3-80 .147 1% RWR80SR147FS B12

EGS-3-80 .147 1% RWR80SR147FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR147FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR147FSB12-ND
Through Hole Resistors RWR80SR147FSB12-ND
147 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

147 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR147FSB12 3110-RWR80SR147FSB12 RWR80SR147FSB12-ND
Product Name RES 0.147 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1470 ohms 0.1470 ohms 0.1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details