Vishay Intertechnology, Inc. RES 0.11 OHM 2W 1% WW AXIAL RWR80SR110FSBSL

Description
RES 0.11ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.11ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.11 OHM 2W 1% WW AXIAL - RWR80SR110FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 2W 1% WW AXIAL
RWR80SR110FSBSL
RES 0.11 OHM 2W 1% WW AXIAL RWR80SR110FSBSL
RES 0.11ohm 2W 1% WW AXIAL

RES 0.11ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR110FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR110FSBSL-ND
Through Hole Resistors RWR80SR110FSBSL-ND
110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR110FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR110FSBSL
Wirewound Resistors 3110-RWR80SR110FSBSL
EGS-3-80 .11 1% RWR80SR110FS BSL

EGS-3-80 .11 1% RWR80SR110FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR110FSBSL RWR80SR110FSBSL-ND 3110-RWR80SR110FSBSL
Product Name RES 0.11 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1100 ohms 0.1100 ohms 0.1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details