Vishay Intertechnology, Inc. Through Hole Resistors RWR80S8R20FRB12

Description
8.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S8R20FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8R20FRB12-ND
Through Hole Resistors RWR80S8R20FRB12-ND
8.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S8R20FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8R20FRB12
Wirewound Resistors 3110-RWR80S8R20FRB12
EGS-3-80 8.2 1% RWR80S8R20FR B12

EGS-3-80 8.2 1% RWR80S8R20FR B12

Supplier's Site Datasheet
RES 8.2 OHM 2W 1% WW AXIAL - RWR80S8R20FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 2W 1% WW AXIAL
RWR80S8R20FRB12
RES 8.2 OHM 2W 1% WW AXIAL RWR80S8R20FRB12
RES 8.2ohm 2W 1% WW AXIAL

RES 8.2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S8R20FRB12-ND 3110-RWR80S8R20FRB12 RWR80S8R20FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 8.2 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630001-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 27 ohms
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details