Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR178FRRSL

Description
EGS-3-80 .178 1% RWR80SR178FR RSL
Request a Quote Datasheet
Description
EGS-3-80 .178 1% RWR80SR178FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR178FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR178FRRSL
Wirewound Resistors 3110-RWR80SR178FRRSL
EGS-3-80 .178 1% RWR80SR178FR RSL

EGS-3-80 .178 1% RWR80SR178FR RSL

Supplier's Site Datasheet
RES 0.178 OHM 2W 1% WW AXIAL - RWR80SR178FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.178 OHM 2W 1% WW AXIAL
RWR80SR178FRRSL
RES 0.178 OHM 2W 1% WW AXIAL RWR80SR178FRRSL
RES 0.178ohm 2W 1% WW AXIAL

RES 0.178ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR178FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR178FRRSL-ND
Through Hole Resistors RWR80SR178FRRSL-ND
178 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR178FRRSL RWR80SR178FRRSL RWR80SR178FRRSL-ND
Product Name Wirewound Resistors RES 0.178 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1780 ohms 0.1780 ohms 0.1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details