Vishay Intertechnology, Inc. Wirewound Resistors RWR80S95R3FRBSL

Description
EGS-3-80 95.3 1% RWR80S95R3FR BSL
Request a Quote Datasheet
Description
EGS-3-80 95.3 1% RWR80S95R3FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S95R3FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S95R3FRBSL
Wirewound Resistors 3110-RWR80S95R3FRBSL
EGS-3-80 95.3 1% RWR80S95R3FR BSL

EGS-3-80 95.3 1% RWR80S95R3FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S95R3FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S95R3FRBSL-ND
Through Hole Resistors RWR80S95R3FRBSL-ND
95.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

95.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 95.3 OHM 2W 1% WW AXIAL - RWR80S95R3FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 2W 1% WW AXIAL
RWR80S95R3FRBSL
RES 95.3 OHM 2W 1% WW AXIAL RWR80S95R3FRBSL
RES 95.3ohm 2W 1% WW AXIAL

RES 95.3ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S95R3FRBSL RWR80S95R3FRBSL-ND RWR80S95R3FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 95.3 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details