Vishay Intertechnology, Inc. Through Hole Resistors RWR80S92R0DRRSL

Description
92 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
92 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S92R0DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S92R0DRRSL-ND
Through Hole Resistors RWR80S92R0DRRSL-ND
92 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

92 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S92R0DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S92R0DRRSL
Wirewound Resistors 3110-RWR80S92R0DRRSL
EGS-3-80 92 .5% RWR80S92R0DR RSL

EGS-3-80 92 .5% RWR80S92R0DR RSL

Supplier's Site Datasheet
RES 92 OHM 2W 0.5% WW AXIAL - RWR80S92R0DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 92 OHM 2W 0.5% WW AXIAL
RWR80S92R0DRRSL
RES 92 OHM 2W 0.5% WW AXIAL RWR80S92R0DRRSL
RES 92ohm 2W 0.5% WW AXIAL

RES 92ohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S92R0DRRSL-ND 3110-RWR80S92R0DRRSL RWR80S92R0DRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 92 OHM 2W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 92 ohms 92 ohms 92 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details