Vishay Intertechnology, Inc. RES 0.15 OHM 2W 1% WW AXIAL RWR80SR150FMB12

Description
RES 0.15ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.15ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 2W 1% WW AXIAL - RWR80SR150FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 2W 1% WW AXIAL
RWR80SR150FMB12
RES 0.15 OHM 2W 1% WW AXIAL RWR80SR150FMB12
RES 0.15ohm 2W 1% WW AXIAL

RES 0.15ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR150FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR150FMB12
Wirewound Resistors 3110-RWR80SR150FMB12
EGS-3-80 .15 1% RWR80SR150FM B12

EGS-3-80 .15 1% RWR80SR150FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR150FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR150FMB12-ND
Through Hole Resistors RWR80SR150FMB12-ND
150 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR150FMB12 3110-RWR80SR150FMB12 RWR80SR150FMB12-ND
Product Name RES 0.15 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details