Vishay Intertechnology, Inc. Through Hole Resistors RWR80S9R09FSB12

Description
9.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S9R09FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S9R09FSB12-ND
Through Hole Resistors RWR80S9R09FSB12-ND
9.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S9R09FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9R09FSB12
Wirewound Resistors 3110-RWR80S9R09FSB12
EGS-3-80 9.09 1% RWR80S9R09FS B12

EGS-3-80 9.09 1% RWR80S9R09FS B12

Supplier's Site Datasheet
RES 9.09 OHM 2W 1% WW AXIAL - RWR80S9R09FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 2W 1% WW AXIAL
RWR80S9R09FSB12
RES 9.09 OHM 2W 1% WW AXIAL RWR80S9R09FSB12
RES 9.09ohm 2W 1% WW AXIAL

RES 9.09ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S9R09FSB12-ND 3110-RWR80S9R09FSB12 RWR80S9R09FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 9.09 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details