Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR100FPBSL

Description
EGS-3-80 .1 1% RWR80SR100FP BSL
Request a Quote Datasheet
Description
EGS-3-80 .1 1% RWR80SR100FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR100FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR100FPBSL
Wirewound Resistors 3110-RWR80SR100FPBSL
EGS-3-80 .1 1% RWR80SR100FP BSL

EGS-3-80 .1 1% RWR80SR100FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR100FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR100FPBSL-ND
Through Hole Resistors RWR80SR100FPBSL-ND
100 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.1 OHM 2W 1% WW AXIAL - RWR80SR100FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 2W 1% WW AXIAL
RWR80SR100FPBSL
RES 0.1 OHM 2W 1% WW AXIAL RWR80SR100FPBSL
RES 0.1ohm 2W 1% WW AXIAL

RES 0.1ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR100FPBSL RWR80SR100FPBSL-ND RWR80SR100FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.1 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details