Vishay Intertechnology, Inc. Through Hole Resistors RWR80S8R87FRS73

Description
8.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S8R87FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8R87FRS73-ND
Through Hole Resistors RWR80S8R87FRS73-ND
8.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.87 OHM 2W 1% WW AXIAL - RWR80S8R87FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87 OHM 2W 1% WW AXIAL
RWR80S8R87FRS73
RES 8.87 OHM 2W 1% WW AXIAL RWR80S8R87FRS73
RES 8.87ohm 2W 1% WW AXIAL

RES 8.87ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S8R87FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8R87FRS73
Wirewound Resistors 3110-RWR80S8R87FRS73
EGS-3-80 8.87 1% RWR80S8R87FR S73

EGS-3-80 8.87 1% RWR80S8R87FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S8R87FRS73-ND RWR80S8R87FRS73 3110-RWR80S8R87FRS73
Product Name Through Hole Resistors RES 8.87 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.87 ohms 8.87 ohms 8.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers