Vishay Intertechnology, Inc. RES 9.76 OHM 2W 1% WW AXIAL RWR80S9R76FSBSL

Description
RES 9.76ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.76ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76 OHM 2W 1% WW AXIAL - RWR80S9R76FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 2W 1% WW AXIAL
RWR80S9R76FSBSL
RES 9.76 OHM 2W 1% WW AXIAL RWR80S9R76FSBSL
RES 9.76ohm 2W 1% WW AXIAL

RES 9.76ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S9R76FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9R76FSBSL
Wirewound Resistors 3110-RWR80S9R76FSBSL
EGS-3-80 9.76 1% RWR80S9R76FS BSL

EGS-3-80 9.76 1% RWR80S9R76FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S9R76FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S9R76FSBSL-ND
Through Hole Resistors RWR80S9R76FSBSL-ND
9.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S9R76FSBSL 3110-RWR80S9R76FSBSL RWR80S9R76FSBSL-ND
Product Name RES 9.76 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.76 ohms 9.76 ohms 9.76 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers