Vishay Intertechnology, Inc. RES 0.187 OHM 2W 1% WW AXIAL RWR80SR187FSBSL

Description
RES 0.187ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.187ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.187 OHM 2W 1% WW AXIAL - RWR80SR187FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.187 OHM 2W 1% WW AXIAL
RWR80SR187FSBSL
RES 0.187 OHM 2W 1% WW AXIAL RWR80SR187FSBSL
RES 0.187ohm 2W 1% WW AXIAL

RES 0.187ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR187FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR187FSBSL
Wirewound Resistors 3110-RWR80SR187FSBSL
EGS-3-80 .187 1% RWR80SR187FS BSL

EGS-3-80 .187 1% RWR80SR187FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR187FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR187FSBSL-ND
Through Hole Resistors RWR80SR187FSBSL-ND
187 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

187 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR187FSBSL 3110-RWR80SR187FSBSL RWR80SR187FSBSL-ND
Product Name RES 0.187 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1870 ohms 0.1870 ohms 0.1870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details