Vishay Intertechnology, Inc. RES 953 OHM 2W 1% WW AXIAL RWR80S9530FRRSL

Description
RES 953ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 953ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 2W 1% WW AXIAL - RWR80S9530FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 2W 1% WW AXIAL
RWR80S9530FRRSL
RES 953 OHM 2W 1% WW AXIAL RWR80S9530FRRSL
RES 953ohm 2W 1% WW AXIAL

RES 953ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S9530FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9530FRRSL
Wirewound Resistors 3110-RWR80S9530FRRSL
EGS-3-80 953 1% RWR80S9530FR RSL

EGS-3-80 953 1% RWR80S9530FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S9530FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S9530FRRSL-ND
Through Hole Resistors RWR80S9530FRRSL-ND
953 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

953 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S9530FRRSL 3110-RWR80S9530FRRSL RWR80S9530FRRSL-ND
Product Name RES 953 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 953 ohms 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers