Vishay Intertechnology, Inc. Through Hole Resistors RWR80S8R45FRB12

Description
8.45 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.45 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S8R45FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8R45FRB12-ND
Through Hole Resistors RWR80S8R45FRB12-ND
8.45 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.45 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S8R45FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8R45FRB12
Wirewound Resistors 3110-RWR80S8R45FRB12
EGS-3-80 8.45 1% RWR80S8R45FR B12

EGS-3-80 8.45 1% RWR80S8R45FR B12

Supplier's Site Datasheet
RES 8.45 OHM 2W 1% WW AXIAL - RWR80S8R45FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 2W 1% WW AXIAL
RWR80S8R45FRB12
RES 8.45 OHM 2W 1% WW AXIAL RWR80S8R45FRB12
RES 8.45ohm 2W 1% WW AXIAL

RES 8.45ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S8R45FRB12-ND 3110-RWR80S8R45FRB12 RWR80S8R45FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 8.45 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.45 ohms 8.45 ohms 8.45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details