Vishay Intertechnology, Inc. RES 93.1 OHM 2W 1% WW AXIAL RWR80S93R1FMRSL

Description
RES 93.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 2W 1% WW AXIAL - RWR80S93R1FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 2W 1% WW AXIAL
RWR80S93R1FMRSL
RES 93.1 OHM 2W 1% WW AXIAL RWR80S93R1FMRSL
RES 93.1ohm 2W 1% WW AXIAL

RES 93.1ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S93R1FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S93R1FMRSL-ND
Through Hole Resistors RWR80S93R1FMRSL-ND
93.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

93.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S93R1FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S93R1FMRSL
Wirewound Resistors 3110-RWR80S93R1FMRSL
EGS-3-80 93.1 1% RWR80S93R1FM RSL

EGS-3-80 93.1 1% RWR80S93R1FM RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S93R1FMRSL RWR80S93R1FMRSL-ND 3110-RWR80S93R1FMRSL
Product Name RES 93.1 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details