Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR110FSRSL

Description
110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR110FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR110FSRSL-ND
Through Hole Resistors RWR80SR110FSRSL-ND
110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR110FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR110FSRSL
Wirewound Resistors 3110-RWR80SR110FSRSL
EGS-3-80 .11 1% RWR80SR110FS RSL

EGS-3-80 .11 1% RWR80SR110FS RSL

Supplier's Site Datasheet
RES 0.11 OHM 2W 1% WW AXIAL - RWR80SR110FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 2W 1% WW AXIAL
RWR80SR110FSRSL
RES 0.11 OHM 2W 1% WW AXIAL RWR80SR110FSRSL
RES 0.11ohm 2W 1% WW AXIAL

RES 0.11ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR110FSRSL-ND 3110-RWR80SR110FSRSL RWR80SR110FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.11 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1100 ohms 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details