Vishay Intertechnology, Inc. RES 0.237 OHM 2W 1% WW AXIAL RWR80SR237FSS73

Description
RES 0.237ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.237ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.237 OHM 2W 1% WW AXIAL - RWR80SR237FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.237 OHM 2W 1% WW AXIAL
RWR80SR237FSS73
RES 0.237 OHM 2W 1% WW AXIAL RWR80SR237FSS73
RES 0.237ohm 2W 1% WW AXIAL

RES 0.237ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR237FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR237FSS73-ND
Through Hole Resistors RWR80SR237FSS73-ND
237 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

237 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR237FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR237FSS73
Wirewound Resistors 3110-RWR80SR237FSS73
EGS-3-80 .237 1% RWR80SR237FS S73

EGS-3-80 .237 1% RWR80SR237FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR237FSS73 RWR80SR237FSS73-ND 3110-RWR80SR237FSS73
Product Name RES 0.237 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2370 ohms 0.2370 ohms 0.2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers