Vishay Intertechnology, Inc. Wirewound Resistors RWR80S92R0DRBSL

Description
EGS-3-80 92 .5% RWR80S92R0DR BSL
Request a Quote Datasheet
Description
EGS-3-80 92 .5% RWR80S92R0DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S92R0DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S92R0DRBSL
Wirewound Resistors 3110-RWR80S92R0DRBSL
EGS-3-80 92 .5% RWR80S92R0DR BSL

EGS-3-80 92 .5% RWR80S92R0DR BSL

Supplier's Site Datasheet
RES 92 OHM 2W 0.5% WW AXIAL - RWR80S92R0DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 92 OHM 2W 0.5% WW AXIAL
RWR80S92R0DRBSL
RES 92 OHM 2W 0.5% WW AXIAL RWR80S92R0DRBSL
RES 92ohm 2W 0.5% WW AXIAL

RES 92ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S92R0DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S92R0DRBSL-ND
Through Hole Resistors RWR80S92R0DRBSL-ND
92 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

92 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S92R0DRBSL RWR80S92R0DRBSL RWR80S92R0DRBSL-ND
Product Name Wirewound Resistors RES 92 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 92 ohms 92 ohms 92 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details