Vishay Intertechnology, Inc. RES 0.16 OHM 2W 1% WW AXIAL RWR80SR160FSB12

Description
RES 0.16ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.16ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.16 OHM 2W 1% WW AXIAL - RWR80SR160FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.16 OHM 2W 1% WW AXIAL
RWR80SR160FSB12
RES 0.16 OHM 2W 1% WW AXIAL RWR80SR160FSB12
RES 0.16ohm 2W 1% WW AXIAL

RES 0.16ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR160FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR160FSB12-ND
Through Hole Resistors RWR80SR160FSB12-ND
160 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

160 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR160FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR160FSB12
Wirewound Resistors 3110-RWR80SR160FSB12
EGS-3-80 .16 1% RWR80SR160FS B12

EGS-3-80 .16 1% RWR80SR160FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR160FSB12 RWR80SR160FSB12-ND 3110-RWR80SR160FSB12
Product Name RES 0.16 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1600 ohms 0.1600 ohms 0.1600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details