Vishay Intertechnology, Inc. RES 909 OHM 2W 1% WW AXIAL RWR80S9090FPB12

Description
RES 909ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 909ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 2W 1% WW AXIAL - RWR80S9090FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 2W 1% WW AXIAL
RWR80S9090FPB12
RES 909 OHM 2W 1% WW AXIAL RWR80S9090FPB12
RES 909ohm 2W 1% WW AXIAL

RES 909ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S9090FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S9090FPB12-ND
Through Hole Resistors RWR80S9090FPB12-ND
909 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

909 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S9090FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9090FPB12
Wirewound Resistors 3110-RWR80S9090FPB12
EGS-3-80 909 1% RWR80S9090FP B12

EGS-3-80 909 1% RWR80S9090FP B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S9090FPB12 RWR80S9090FPB12-ND 3110-RWR80S9090FPB12
Product Name RES 909 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers