Vishay Intertechnology, Inc. RES 0.205 OHM 2W 0.5% WW AXIAL RWR80SR205DSS73

Description
RES 0.205ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.205ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.205 OHM 2W 0.5% WW AXIAL - RWR80SR205DSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.205 OHM 2W 0.5% WW AXIAL
RWR80SR205DSS73
RES 0.205 OHM 2W 0.5% WW AXIAL RWR80SR205DSS73
RES 0.205ohm 2W 0.5% WW AXIAL

RES 0.205ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR205DSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR205DSS73-ND
Through Hole Resistors RWR80SR205DSS73-ND
205 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR205DSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR205DSS73
Wirewound Resistors 3110-RWR80SR205DSS73
EGS-3-80 .205 .5% RWR80SR205DS S73

EGS-3-80 .205 .5% RWR80SR205DS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR205DSS73 RWR80SR205DSS73-ND 3110-RWR80SR205DSS73
Product Name RES 0.205 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2050 ohms 0.2050 ohms 0.2050 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details