DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2780
2790
2800
2810
2820
2830
2840
2841
2842
2843
2844
2845
2846
2847
2848
2849
2850
2851
2852
2860
2870
2880
2890
2900
2910
2950
3000
3050
3100
3150
3200
3235
| Product Name | Notes |
|---|---|
| 5 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.11 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.23 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.3 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.3 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.36 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.49 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.56 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.56 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.62 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.75 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.83 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.83 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.97 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 51.7 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 51.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 52.3 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 52.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 523 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 523 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 523 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 53.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 530 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 536 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 536 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 54.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 54.2 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 542 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 549 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 549 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 55.6 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 556 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 56 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 56.2 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 56.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 560 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 560 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 560 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 562 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 562 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 569 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 57.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 576 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 576 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 58.3 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 583 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 59 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 59 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 59.7 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 59.7 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 590 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 590 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 590 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 597 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 60 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 60.1 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 60.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 60.4 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 60.4 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 60.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 604 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 604 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 61.2 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 61.9 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 61.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 612 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 614 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 614 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 619 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 619 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 620 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 626 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 63.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 634 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 634 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 64.1 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 64.2 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 64.9 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 64.9 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 64.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 642 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 642 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 649 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 649 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 65.7 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 65.7 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 657 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 66.5 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 66.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 665 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 665 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 67.3 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 67.3 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 673 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 68 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 68.1 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 68.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 680 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 681 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 681 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |