Vishay Intertechnology, Inc. RES 90.7 OHM 2W 0.5% WW AXIAL RWR80S90R7DRBSL

Description
RES 90.7ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 90.7ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.7 OHM 2W 0.5% WW AXIAL - RWR80S90R7DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.7 OHM 2W 0.5% WW AXIAL
RWR80S90R7DRBSL
RES 90.7 OHM 2W 0.5% WW AXIAL RWR80S90R7DRBSL
RES 90.7ohm 2W 0.5% WW AXIAL

RES 90.7ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S90R7DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S90R7DRBSL-ND
Through Hole Resistors RWR80S90R7DRBSL-ND
90.7 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

90.7 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S90R7DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S90R7DRBSL
Wirewound Resistors 3110-RWR80S90R7DRBSL
EGS-3-80 90.7 .5% RWR80S90R7DR BSL

EGS-3-80 90.7 .5% RWR80S90R7DR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S90R7DRBSL RWR80S90R7DRBSL-ND 3110-RWR80S90R7DRBSL
Product Name RES 90.7 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.7 ohms 90.7 ohms 90.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details