Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR137FSRSL

Description
137 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
137 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR137FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR137FSRSL-ND
Through Hole Resistors RWR80SR137FSRSL-ND
137 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

137 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR137FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR137FSRSL
Wirewound Resistors 3110-RWR80SR137FSRSL
EGS-3-80 .137 1% RWR80SR137FS RSL

EGS-3-80 .137 1% RWR80SR137FS RSL

Supplier's Site Datasheet
RES 0.137 OHM 2W 1% WW AXIAL - RWR80SR137FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.137 OHM 2W 1% WW AXIAL
RWR80SR137FSRSL
RES 0.137 OHM 2W 1% WW AXIAL RWR80SR137FSRSL
RES 0.137ohm 2W 1% WW AXIAL

RES 0.137ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR137FSRSL-ND 3110-RWR80SR137FSRSL RWR80SR137FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.137 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1370 ohms 0.1370 ohms 0.1370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details