Vishay Intertechnology, Inc. RES 8.25 OHM 2W 1% WW AXIAL RWR80S8R25FRS70

Description
RES 8.25ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.25ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25 OHM 2W 1% WW AXIAL - RWR80S8R25FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 2W 1% WW AXIAL
RWR80S8R25FRS70
RES 8.25 OHM 2W 1% WW AXIAL RWR80S8R25FRS70
RES 8.25ohm 2W 1% WW AXIAL

RES 8.25ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S8R25FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8R25FRS70-ND
Through Hole Resistors RWR80S8R25FRS70-ND
8.25 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.25 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S8R25FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8R25FRS70
Wirewound Resistors 3110-RWR80S8R25FRS70
EGS-3-80 8.25 1% RWR80S8R25FR S70

EGS-3-80 8.25 1% RWR80S8R25FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S8R25FRS70 RWR80S8R25FRS70-ND 3110-RWR80S8R25FRS70
Product Name RES 8.25 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.25 ohms 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers