Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR127FSBSL

Description
EGS-3-80 .127 1% RWR80SR127FS BSL
Request a Quote Datasheet
Description
EGS-3-80 .127 1% RWR80SR127FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR127FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR127FSBSL
Wirewound Resistors 3110-RWR80SR127FSBSL
EGS-3-80 .127 1% RWR80SR127FS BSL

EGS-3-80 .127 1% RWR80SR127FS BSL

Supplier's Site Datasheet
RES 0.127 OHM 2W 1% WW AXIAL - RWR80SR127FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.127 OHM 2W 1% WW AXIAL
RWR80SR127FSBSL
RES 0.127 OHM 2W 1% WW AXIAL RWR80SR127FSBSL
RES 0.127ohm 2W 1% WW AXIAL

RES 0.127ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR127FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR127FSBSL-ND
Through Hole Resistors RWR80SR127FSBSL-ND
127 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

127 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR127FSBSL RWR80SR127FSBSL RWR80SR127FSBSL-ND
Product Name Wirewound Resistors RES 0.127 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1270 ohms 0.1270 ohms 0.1270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details