Vishay Intertechnology, Inc. RES 0.13 OHM 2W 1% WW AXIAL RWR80SR130FRRSL

Description
RES 0.13ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.13ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.13 OHM 2W 1% WW AXIAL - RWR80SR130FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 2W 1% WW AXIAL
RWR80SR130FRRSL
RES 0.13 OHM 2W 1% WW AXIAL RWR80SR130FRRSL
RES 0.13ohm 2W 1% WW AXIAL

RES 0.13ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR130FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR130FRRSL
Wirewound Resistors 3110-RWR80SR130FRRSL
EGS-3-80 .13 1% RWR80SR130FR RSL

EGS-3-80 .13 1% RWR80SR130FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR130FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR130FRRSL-ND
Through Hole Resistors RWR80SR130FRRSL-ND
130 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR130FRRSL 3110-RWR80SR130FRRSL RWR80SR130FRRSL-ND
Product Name RES 0.13 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details