Vishay Intertechnology, Inc. RES 0.178 OHM 2W 1% WW AXIAL RWR80SR178FRS73

Description
RES 0.178ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.178ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.178 OHM 2W 1% WW AXIAL - RWR80SR178FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.178 OHM 2W 1% WW AXIAL
RWR80SR178FRS73
RES 0.178 OHM 2W 1% WW AXIAL RWR80SR178FRS73
RES 0.178ohm 2W 1% WW AXIAL

RES 0.178ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR178FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR178FRS73
Wirewound Resistors 3110-RWR80SR178FRS73
EGS-3-80 .178 1% RWR80SR178FR S73

EGS-3-80 .178 1% RWR80SR178FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR178FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR178FRS73-ND
Through Hole Resistors RWR80SR178FRS73-ND
178 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR178FRS73 3110-RWR80SR178FRS73 RWR80SR178FRS73-ND
Product Name RES 0.178 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1780 ohms 0.1780 ohms 0.1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623732-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details