Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR215FSRSL

Description
215 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
215 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR215FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR215FSRSL-ND
Through Hole Resistors RWR80SR215FSRSL-ND
215 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

215 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR215FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR215FSRSL
Wirewound Resistors 3110-RWR80SR215FSRSL
EGS-3-80 .215 1% RWR80SR215FS RSL

EGS-3-80 .215 1% RWR80SR215FS RSL

Supplier's Site Datasheet
RES 0.215 OHM 2W 1% WW AXIAL - RWR80SR215FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.215 OHM 2W 1% WW AXIAL
RWR80SR215FSRSL
RES 0.215 OHM 2W 1% WW AXIAL RWR80SR215FSRSL
RES 0.215ohm 2W 1% WW AXIAL

RES 0.215ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR215FSRSL-ND 3110-RWR80SR215FSRSL RWR80SR215FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.215 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2150 ohms 0.2150 ohms 0.2150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details